Watson Marlow Pumps Group Pumpsil® Silicone Tubing 913.A159.032

Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free
Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free

Suppliers

Company
Product
Description
Supplier Links
Pumpsil® Silicone Tubing - 913.A159.032 - Watson Marlow Pumps Group
Wilmington, MA, USA
Pumpsil® Silicone Tubing
913.A159.032
Pumpsil® Silicone Tubing 913.A159.032
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first

  • Absolute traceability
  • Full bio-pharm certification – USP Class VI, ISO10993
  • Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines
  • Dedicated platinum-cured facility – no 2,4 DCBA residues
  • Ultra-smooth bore to control protein binding and bacterial growth
  • Animal derivative free
Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 913.A159.032
Product Name Pumpsil® Silicone Tubing
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
Features Sterilizeable
Application General Purpose; Medical / Pharmaceutical; Peristaltic
Unlock Full Specs
to access all available technical data

Similar Products

Vitube® Flexible Tubing of Viton® - 260 4917 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Viton®
Shape Round
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details