STA-PURE has a unique composite construction for superior burst resistance compared to unreinforced silicone rubber and thermoplastic elastomers. It operates at pressures up to 7 bar (100psi), lasts 18 times longer than silicone tubing and virtually eliminates spallation. STA-PURE is USP Class VI approved, non-toxic and autoclavable.
| Watson Marlow Pumps Group | |
|---|---|
| Product Category | Tubing |
| Product Number | 960.0080.024 |
| Product Name | Sta-Pure® PCS PTFE-Reinforced Silicone Tubing |
| Type | Plastic; Rubber / Silicone |
| Material | Polytetrafluoroethylene |
| Shape | Round |
| Application | General Purpose; Medical / Pharmaceutical; Peristaltic |