Chem.Sure is effectively pumpable PTFE - a high performance composite of PTFE and a high-grade fluoroelastomer - offering extraordinary chemical resistance, long life and very high burst pressures. Chem.Sure is USP VI and food grade approved making it suitable for foods and pharmaceuticals as well as aggressive chemicals.
| Watson Marlow Pumps Group | |
|---|---|
| Product Category | Tubing |
| Product Number | 965.0064.016 |
| Product Name | Sta-Pure® PFL PTFE-Reinforced Fluoroelatomer Tube |
| Type | Plastic |
| Material | Polytetrafluoroethylene; Fluoroelastomer (THV) |
| Shape | Round |
| Application | General Purpose; Medical / Pharmaceutical; Peristaltic |