Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system.
Full bio-pharm certification – USP Class VI, FDA, ISO10993
Virgin pellet only, full lot traceability
Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines
Latex-free
| Watson Marlow Pumps Group | |
|---|---|
| Product Category | Tubing |
| Product Number | 903.0096.032 |
| Product Name | Bioprene® Biopharmaceutical Precision TPE Tubing |
| Type | Plastic |
| Material | Bioprene® TPE |
| Shape | Round |
| Features | Sterilizeable |
| Application | General Purpose; Medical / Pharmaceutical; Peristaltic |