Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system.
Watson Marlow Pumpsil-D tubing exhibits a number of key features:
Higher dispensing accuracy
Higher dispensing precision
High purity levels and clarity; low leachables
Ultra-smooth bore to control protein binding and bacterial growth
Lasertraceability
No PCB's (Poly Chlorinated Biphenyls)
Very tight surface cure
No odour
Good clarity
Non-toxic
No 2,4 DCBA residues
| Watson Marlow Pumps Group | |
|---|---|
| Product Category | Tubing |
| Product Number | 913.D048.024 |
| Product Name | Pumpsil-D Silicone Tubing |
| Type | Rubber / Silicone |
| Material | Synthetic Rubber |
| Shape | Round |
| Features | Sterilizeable |
| Application | General Purpose; Medical / Pharmaceutical; Peristaltic |