Watson Marlow Pumps Group PVC High Pressure Tubing 950.0016.016

Description
PVC has a high shore hardness giving excellent pressure and suction performance. Low gas permeability. FDA approved for food; NSF listed. Working Temperature range: 20C - 60C Other information: Clear. High pressure resistance. Medium restitution. Low permeability.
Datasheet
Description
PVC has a high shore hardness giving excellent pressure and suction performance. Low gas permeability. FDA approved for food; NSF listed. Working Temperature range: 20C - 60C Other information: Clear. High pressure resistance. Medium restitution. Low permeability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC High Pressure Tubing - 950.0016.016 - Watson Marlow Pumps Group
Wilmington, MA, USA
PVC High Pressure Tubing
950.0016.016
PVC High Pressure Tubing 950.0016.016
PVC has a high shore hardness giving excellent pressure and suction performance. Low gas permeability. FDA approved for food; NSF listed. Working Temperature range: 20C - 60C Other information: Clear. High pressure resistance. Medium restitution. Low permeability.

PVC has a high shore hardness giving excellent pressure and suction performance. Low gas permeability. FDA approved for food; NSF listed.

Working Temperature range: 20C - 60C

Other information: Clear. High pressure resistance. Medium restitution. Low permeability.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 950.0016.016
Product Name PVC High Pressure Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Application General Purpose; Medical / Pharmaceutical; Peristaltic
Unlock Full Specs
to access all available technical data

Similar Products

Zelite® Low-Density Polyethylene Tubing - 2510529 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details