Watson Marlow Pumps Group Pumpsil® Silicone Tubing 913.A080.016

Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free
Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free

Suppliers

Company
Product
Description
Supplier Links
Pumpsil® Silicone Tubing - 913.A080.016 - Watson Marlow Pumps Group
Wilmington, MA, USA
Pumpsil® Silicone Tubing
913.A080.016
Pumpsil® Silicone Tubing 913.A080.016
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first

  • Absolute traceability
  • Full bio-pharm certification – USP Class VI, ISO10993
  • Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines
  • Dedicated platinum-cured facility – no 2,4 DCBA residues
  • Ultra-smooth bore to control protein binding and bacterial growth
  • Animal derivative free
Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 913.A080.016
Product Name Pumpsil® Silicone Tubing
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
Features Sterilizeable
Application General Purpose; Medical / Pharmaceutical; Peristaltic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 4928176 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
Shape Round
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details