Watson Marlow Pumps Group Pumpsil-D Silicone Tubing 913.D064.024

Description
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits a number of key features: Higher dispensing accuracy Higher dispensing precision High purity levels and clarity; low leachables Ultra-smooth bore to control protein binding and bacterial growth Lasertraceability No PCB's (Poly Chlorinated Biphenyls) Very tight surface cure No odour Good clarity Non-toxic No 2,4 DCBA residues
Description
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits a number of key features: Higher dispensing accuracy Higher dispensing precision High purity levels and clarity; low leachables Ultra-smooth bore to control protein binding and bacterial growth Lasertraceability No PCB's (Poly Chlorinated Biphenyls) Very tight surface cure No odour Good clarity Non-toxic No 2,4 DCBA residues

Suppliers

Company
Product
Description
Supplier Links
Pumpsil-D Silicone Tubing - 913.D064.024 - Watson Marlow Pumps Group
Wilmington, MA, USA
Pumpsil-D Silicone Tubing
913.D064.024
Pumpsil-D Silicone Tubing 913.D064.024
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits a number of key features: Higher dispensing accuracy Higher dispensing precision High purity levels and clarity; low leachables Ultra-smooth bore to control protein binding and bacterial growth Lasertraceability No PCB's (Poly Chlorinated Biphenyls) Very tight surface cure No odour Good clarity Non-toxic No 2,4 DCBA residues

Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system.

Watson Marlow Pumpsil-D tubing exhibits a number of key features:

Higher dispensing accuracy
Higher dispensing precision
High purity levels and clarity; low leachables
Ultra-smooth bore to control protein binding and bacterial growth
Lasertraceability
No PCB's (Poly Chlorinated Biphenyls)
Very tight surface cure
No odour
Good clarity
Non-toxic
No 2,4 DCBA residues

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 913.D064.024
Product Name Pumpsil-D Silicone Tubing
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
Features Sterilizeable
Application General Purpose; Medical / Pharmaceutical; Peristaltic
Unlock Full Specs
to access all available technical data

Similar Products

Zelite® Low-Density Polyethylene Tubing - 251 2279 - NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details