Pentair, Inc. UL Power Fuse Holder HB31922

Description
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 14 TO 1 AWG LOAD WIRE SIZE 14 TO 1 AWG LINE WIRE SIZE AMBUS[R] BRAND ENCLOSURE TYPE IP20 "
Datasheet
Description
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 14 TO 1 AWG LOAD WIRE SIZE 14 TO 1 AWG LINE WIRE SIZE AMBUS[R] BRAND ENCLOSURE TYPE IP20 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Holder - HB31922 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
UL Power Fuse Holder
HB31922
UL Power Fuse Holder HB31922
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) CLASS J FUSE TYPE 60 AMPERE FUSE CURRENT RATING 14 TO 1 AWG LOAD WIRE SIZE 14 TO 1 AWG LINE WIRE SIZE AMBUS[R] BRAND ENCLOSURE TYPE IP20 "

"

  • TOUCH SAFE TYPE
  • UL 4248, CUL, CSA C22.2 APPROVAL
  • 600 VAC VOLTAGE RATING
  • DIN RAIL MOUNTING
  • 3 POLE(S)
  • CLASS J FUSE TYPE
  • 60 AMPERE FUSE CURRENT RATING
  • 14 TO 1 AWG LOAD WIRE SIZE
  • 14 TO 1 AWG LINE WIRE SIZE
  • AMBUS[R] BRAND
  • ENCLOSURE TYPE IP20

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Fuse Holders
Product Number HB31922
Product Name UL Power Fuse Holder
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - C38579-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-1062-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Auto Fuses holder - AFS-522J -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details