Pentair, Inc. UL Power Fuse Holder HB33402

Description
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 3 POLE(S) CLASS J FUSE TYPE 100 AMPERE FUSE CURRENT RATING QUADRON[R] BRAND QUADRON MODEL "
Datasheet
Description
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 3 POLE(S) CLASS J FUSE TYPE 100 AMPERE FUSE CURRENT RATING QUADRON[R] BRAND QUADRON MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Holder - HB33402 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
UL Power Fuse Holder
HB33402
UL Power Fuse Holder HB33402
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 3 POLE(S) CLASS J FUSE TYPE 100 AMPERE FUSE CURRENT RATING QUADRON[R] BRAND QUADRON MODEL "

"

  • TOUCH SAFE TYPE
  • UL 4248, CUL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 3 POLE(S)
  • CLASS J FUSE TYPE
  • 100 AMPERE FUSE CURRENT RATING
  • QUADRON[R] BRAND
  • QUADRON MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Fuse Holders
Product Number HB33402
Product Name UL Power Fuse Holder
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-211LP -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Fuse Holders - 2773917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder - 339885 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers