Pentair, Inc. UL Power Fuse Holder HB31297

Description
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 18 TO 4 AWG LOAD WIRE SIZE 18 TO 4 AWG LINE WIRE SIZE AMBUS[R] BRAND ENCLOSURE TYPE IP20 INCLUDES LED FUSE INDICATION "
Datasheet
Description
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 18 TO 4 AWG LOAD WIRE SIZE 18 TO 4 AWG LINE WIRE SIZE AMBUS[R] BRAND ENCLOSURE TYPE IP20 INCLUDES LED FUSE INDICATION "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Holder - HB31297 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
UL Power Fuse Holder
HB31297
UL Power Fuse Holder HB31297
" TOUCH SAFE TYPE UL 4248, CUL, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING DIN RAIL MOUNTING 3 POLE(S) CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 18 TO 4 AWG LOAD WIRE SIZE 18 TO 4 AWG LINE WIRE SIZE AMBUS[R] BRAND ENCLOSURE TYPE IP20 INCLUDES LED FUSE INDICATION "

"

  • TOUCH SAFE TYPE
  • UL 4248, CUL, CSA C22.2 APPROVAL
  • 600 VAC VOLTAGE RATING
  • DIN RAIL MOUNTING
  • 3 POLE(S)
  • CLASS CC FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 18 TO 4 AWG LOAD WIRE SIZE
  • 18 TO 4 AWG LINE WIRE SIZE
  • AMBUS[R] BRAND
  • ENCLOSURE TYPE IP20
  • INCLUDES LED FUSE INDICATION

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Fuse Holders
Product Number HB31297
Product Name UL Power Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10000684 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details