HB31130 -- UL POWER FUSE HOLDER
Pentair, Inc.
UL Power Fuse Holder
HB31130
Description
"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
690 VAC, 440 VDC VOLTAGE RATING
DIN RAIL MOUNTING
1 POLE(S)
32 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
"
Description
"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
690 VAC, 440 VDC VOLTAGE RATING
DIN RAIL MOUNTING
1 POLE(S)
32 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
"
Datasheet
Suppliers
"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
690 VAC, 440 VDC VOLTAGE RATING
DIN RAIL MOUNTING
1 POLE(S)
32 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
"
"
- TOUCH SAFE TYPE
- UL 4248, CUL, CSA C22.2 APPROVAL
- 690 VAC, 440 VDC VOLTAGE RATING
- DIN RAIL MOUNTING
- 1 POLE(S)
- 32 AMPERE FUSE CURRENT RATING
- 18 TO 4 AWG LOAD WIRE SIZE
- 18 TO 4 AWG LINE WIRE SIZE
- AMBUS[R] BRAND
- ENCLOSURE TYPE IP20
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
HB31130 |
|
Product Name
|
UL Power Fuse Holder |
|
Normal Operating Current
|
32 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Automotive Blade
View Details
Rated Operating Voltage
500 volts
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
Allen-Bradley / Rockwell Automation
Normal Operating Current
30 amps
View Details