HB31133 -- UL POWER FUSE HOLDER
Pentair, Inc.
UL Power Fuse Holder
HB31133
Description
"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
690 VAC, 440 VDC VOLTAGE RATING
DIN RAIL MOUNTING
3 POLE(S)
32 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
"
Description
"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
690 VAC, 440 VDC VOLTAGE RATING
DIN RAIL MOUNTING
3 POLE(S)
32 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
"
Datasheet
Suppliers
"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
690 VAC, 440 VDC VOLTAGE RATING
DIN RAIL MOUNTING
3 POLE(S)
32 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
"
"
- TOUCH SAFE TYPE
- UL 4248, CUL, CSA C22.2 APPROVAL
- 690 VAC, 440 VDC VOLTAGE RATING
- DIN RAIL MOUNTING
- 3 POLE(S)
- 32 AMPERE FUSE CURRENT RATING
- 18 TO 4 AWG LOAD WIRE SIZE
- 18 TO 4 AWG LINE WIRE SIZE
- AMBUS[R] BRAND
- ENCLOSURE TYPE IP20
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
HB31133 |
|
Product Name
|
UL Power Fuse Holder |
|
Normal Operating Current
|
32 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
30 amps
Approvals / Ratings
UL
View Details
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
View Details
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; THM
View Details