"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
600 VAC VOLTAGE RATING
DIN RAIL MOUNTING
2 POLE(S)
CLASS CC FUSE TYPE
30 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
INCLUDES LED FUSE INDICATION
"
Pentair, Inc.
Done
Datasheet
Description
"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
600 VAC VOLTAGE RATING
DIN RAIL MOUNTING
2 POLE(S)
CLASS CC FUSE TYPE
30 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
INCLUDES LED FUSE INDICATION
"
"
TOUCH SAFE TYPE
UL 4248, CUL, CSA C22.2 APPROVAL
600 VAC VOLTAGE RATING
DIN RAIL MOUNTING
2 POLE(S)
CLASS CC FUSE TYPE
30 AMPERE FUSE CURRENT RATING
18 TO 4 AWG LOAD WIRE SIZE
18 TO 4 AWG LINE WIRE SIZE
AMBUS[R] BRAND
ENCLOSURE TYPE IP20
INCLUDES LED FUSE INDICATION
"