Hubbell Incorporated Bus Bar BBB14416H

Description
FLAT TYPE COPPER MATERIAL 16 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 32 HOLE SPACING 0.44 INCH BBB MODEL
Datasheet
Description
FLAT TYPE COPPER MATERIAL 16 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 32 HOLE SPACING 0.44 INCH BBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar - BBB14416H - Hubbell Incorporated
Orange, CT, USA
Bus Bar
BBB14416H
Bus Bar BBB14416H
FLAT TYPE COPPER MATERIAL 16 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 32 HOLE SPACING 0.44 INCH BBB MODEL
  • FLAT TYPE
  • COPPER MATERIAL
  • 16 INCH
  • 4 INCH
  • 3.75 INCH
  • RECTANGULAR SHAPE
  • UL (US AND CANADA) APPROVAL
  • ROHS COMPATIBLE
  • BAR THICKNESS 1/4 INCH
  • NUMBER OF HOLES 32
  • HOLE SPACING 0.44 INCH
  • BBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Busbars and Busways
Product Number BBB14416H
Product Name Bus Bar
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar - 2P18U3/78 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars & Terminals - 1989304-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details