Hubbell Incorporated Bus Bar BBB14412F

Description
FLAT TYPE COPPER MATERIAL 12 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 24 HOLE SPACING 0.44 INCH BBB MODEL
Datasheet
Description
FLAT TYPE COPPER MATERIAL 12 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 24 HOLE SPACING 0.44 INCH BBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar - BBB14412F - Hubbell Incorporated
Orange, CT, USA
Bus Bar
BBB14412F
Bus Bar BBB14412F
FLAT TYPE COPPER MATERIAL 12 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 24 HOLE SPACING 0.44 INCH BBB MODEL
  • FLAT TYPE
  • COPPER MATERIAL
  • 12 INCH
  • 4 INCH
  • 3.75 INCH
  • RECTANGULAR SHAPE
  • UL (US AND CANADA) APPROVAL
  • ROHS COMPATIBLE
  • BAR THICKNESS 1/4 INCH
  • NUMBER OF HOLES 24
  • HOLE SPACING 0.44 INCH
  • BBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Busbars and Busways
Product Number BBB14412F
Product Name Bus Bar
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 2776178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 250 amps
View Details
Busbars & Terminals - 4-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/32 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details