Hubbell Incorporated Bus Bar BBB14210A

Description
COPPER MATERIAL 10 INCH 2 INCH UL (CANADA AND US) APPROVAL HOLE SIZE 0.28 INCH THICKNESS 1/4 INCH NUMBER OF HOLES 16 INSULATOR AND BRACKET SIZE 0.63 INCH ROHS COMPLIANT BBB MODEL
Datasheet
Description
COPPER MATERIAL 10 INCH 2 INCH UL (CANADA AND US) APPROVAL HOLE SIZE 0.28 INCH THICKNESS 1/4 INCH NUMBER OF HOLES 16 INSULATOR AND BRACKET SIZE 0.63 INCH ROHS COMPLIANT BBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar - BBB14210A - Hubbell Incorporated
Orange, CT, USA
Bus Bar
BBB14210A
Bus Bar BBB14210A
COPPER MATERIAL 10 INCH 2 INCH UL (CANADA AND US) APPROVAL HOLE SIZE 0.28 INCH THICKNESS 1/4 INCH NUMBER OF HOLES 16 INSULATOR AND BRACKET SIZE 0.63 INCH ROHS COMPLIANT BBB MODEL
  • COPPER MATERIAL
  • 10 INCH
  • 2 INCH
  • UL (CANADA AND US) APPROVAL
  • HOLE SIZE 0.28 INCH
  • THICKNESS 1/4 INCH
  • NUMBER OF HOLES 16
  • INSULATOR AND BRACKET SIZE 0.63 INCH
  • ROHS COMPLIANT
  • BBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Busbars and Busways
Product Number BBB14210A
Product Name Bus Bar
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 2050842-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 15 amps
View Details
Busbars - 1232857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Configuration Single Phase; Other
Voltage Ranges 1 Phase
View Details
Second Phase Busbar - 2P18U3S/52 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details