Hubbell Incorporated Bus Bar BBB14412E

Description
COPPER MATERIAL 12 INCH 2 INCH UL (CANADA AND US) APPROVAL HOLE SIZE 0.44 INCH THICKNESS 1/4 INCH NUMBER OF HOLES 18 INSULATOR AND BRACKET SIZE 0.75 INCH ROHS COMPLIANT BBB MODEL
Datasheet
Description
COPPER MATERIAL 12 INCH 2 INCH UL (CANADA AND US) APPROVAL HOLE SIZE 0.44 INCH THICKNESS 1/4 INCH NUMBER OF HOLES 18 INSULATOR AND BRACKET SIZE 0.75 INCH ROHS COMPLIANT BBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar - BBB14412E - Hubbell Incorporated
Orange, CT, USA
Bus Bar
BBB14412E
Bus Bar BBB14412E
COPPER MATERIAL 12 INCH 2 INCH UL (CANADA AND US) APPROVAL HOLE SIZE 0.44 INCH THICKNESS 1/4 INCH NUMBER OF HOLES 18 INSULATOR AND BRACKET SIZE 0.75 INCH ROHS COMPLIANT BBB MODEL
  • COPPER MATERIAL
  • 12 INCH
  • 2 INCH
  • UL (CANADA AND US) APPROVAL
  • HOLE SIZE 0.44 INCH
  • THICKNESS 1/4 INCH
  • NUMBER OF HOLES 18
  • INSULATOR AND BRACKET SIZE 0.75 INCH
  • ROHS COMPLIANT
  • BBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Busbars and Busways
Product Number BBB14412E
Product Name Bus Bar
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Three Phase Busbar with Standard Spacing - 3P18U3/27 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Busbars & Terminals - 1599560-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 18 amps
View Details