Hubbell Incorporated Bus Bar BBB14410D

Description
FLAT TYPE COPPER MATERIAL 10 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 22 HOLE SPACING 0.44 INCH BBB MODEL
Datasheet
Description
FLAT TYPE COPPER MATERIAL 10 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 22 HOLE SPACING 0.44 INCH BBB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar - BBB14410D - Hubbell Incorporated
Orange, CT, USA
Bus Bar
BBB14410D
Bus Bar BBB14410D
FLAT TYPE COPPER MATERIAL 10 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 22 HOLE SPACING 0.44 INCH BBB MODEL
  • FLAT TYPE
  • COPPER MATERIAL
  • 10 INCH
  • 4 INCH
  • 3.75 INCH
  • RECTANGULAR SHAPE
  • UL (US AND CANADA) APPROVAL
  • ROHS COMPATIBLE
  • BAR THICKNESS 1/4 INCH
  • NUMBER OF HOLES 22
  • HOLE SPACING 0.44 INCH
  • BBB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Busbars and Busways
Product Number BBB14410D
Product Name Bus Bar
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 7761529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details
Busbars & Terminals - 1989037-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Three Phase Busbar with 1/2 Pole Spacing - 3P25U3H/36 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details