Anchor Audio, Inc. Wireless Beltpack Transmitter for Anchor PA Systems WB-6000

Description
Wireless beltpack transmitter for Anchor PA systems. 16 channels.
Datasheet
Description
Wireless beltpack transmitter for Anchor PA systems. 16 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Beltpack Transmitter for Anchor PA Systems - 35451 - TMP Pro Distribution
Berlin, CT, USA
Wireless Beltpack Transmitter for Anchor PA Systems
35451
Wireless Beltpack Transmitter for Anchor PA Systems 35451
Wireless beltpack transmitter for Anchor PA systems. 16 channels.

Wireless beltpack transmitter for Anchor PA systems. 16 channels.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35451
Product Name Wireless Beltpack Transmitter for Anchor PA Systems
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details