Shure Incorporated BETA Series Headworn Vocal Mic for Wireless Systems (Tan) WBH54T

Description
The Shure WBH54T is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Color: Tan Type Condenser (electret bias) Frequency Response 50Hz to 20KHz Polar Pattern Supercardioid Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55.0 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -52.0 +/- 3.0dB 2.51mV Maximum Sound Pressure Level 149 dBSPL at 1% THD/1 kilohm load Dynamic Range 110 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)
Datasheet
Description
The Shure WBH54T is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Color: Tan Type Condenser (electret bias) Frequency Response 50Hz to 20KHz Polar Pattern Supercardioid Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55.0 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -52.0 +/- 3.0dB 2.51mV Maximum Sound Pressure Level 149 dBSPL at 1% THD/1 kilohm load Dynamic Range 110 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Headworn Vocal Mic for Wireless Systems (Tan) - 35393 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Headworn Vocal Mic for Wireless Systems (Tan)
35393
BETA Series Headworn Vocal Mic for Wireless Systems (Tan) 35393
The Shure WBH54T is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Color: Tan Type Condenser (electret bias) Frequency Response 50Hz to 20KHz Polar Pattern Supercardioid Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55.0 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -52.0 +/- 3.0dB 2.51mV Maximum Sound Pressure Level 149 dBSPL at 1% THD/1 kilohm load Dynamic Range 110 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)

The Shure WBH54T is a subminiature, electret condenser headworn microphone. It provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite the small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals.
The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. Color: Tan
Type
Condenser (electret bias)
Frequency Response
50Hz to 20KHz
Polar Pattern
Supercardioid
Output Noise (equivalent dBSPL, A-weighted)
39.0 dB typical; 42.0 dB maximum
Signal-to-Noise Ratio
55.0 dB at 94 dB SPL
Recommended Minimum Input Impedance
>1 kilohm
Preamp Output Impedance
136 ohms
Output Level, open circuit, ref. 1v/Pa at 1 kHz
-52.0 +/- 3.0dB 2.51mV
Maximum Sound Pressure Level
149 dBSPL at 1% THD/1 kilohm load
Dynamic Range
110 dB (max. SPL with 1k load, minus typical A-wt. noise)
Current Drain
4.6 mA (preamp and microphone)
Output Polarity
Positive pressure on the diaphragm produces a positive voltage at:
Pin 2 relative to pin 3 at the output connector of the preamp
Power Requirements
Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground)
Cable
1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 35393
Product Name BETA Series Headworn Vocal Mic for Wireless Systems (Tan)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details
Omnidirectional Microphones - CEM-OB60278-423G-XLZC01-AL-W - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details