Shure Incorporated ULXP Dual Handheld System with (2) Beta 87A Microphones ULXP24D/BETA87A

Description
Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables. Over 1400 selectable, pre-programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel. ULX Professional systems offer more advanced features and controls, including lockable settings and group scan function. Compatible Systems Per Band: Up to 20 Compatible Systems Using Multiple Bands: 62 Selectable Frequencies: 1440 Auto-Setup: Scan / Channel Scan Detachable Antenna: Yes ULXP4 Professional Diversity Receiver Shure ULX® Professional wireless receivers offer an exceptional value in both performance and price, for both working musicians and sound installers. For use with ULX Professional Wireless systems. The expanded feature set of the ULXP4 wireless receiver offers a direct path to full, clear audio signals. Advanced settings and controls including lockable settings, automatic frequency selection, group scan function, and predictive diversity. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.
Description
Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables. Over 1400 selectable, pre-programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel. ULX Professional systems offer more advanced features and controls, including lockable settings and group scan function. Compatible Systems Per Band: Up to 20 Compatible Systems Using Multiple Bands: 62 Selectable Frequencies: 1440 Auto-Setup: Scan / Channel Scan Detachable Antenna: Yes ULXP4 Professional Diversity Receiver Shure ULX® Professional wireless receivers offer an exceptional value in both performance and price, for both working musicians and sound installers. For use with ULX Professional Wireless systems. The expanded feature set of the ULXP4 wireless receiver offers a direct path to full, clear audio signals. Advanced settings and controls including lockable settings, automatic frequency selection, group scan function, and predictive diversity. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Suppliers

Company
Product
Description
Supplier Links
ULXP Dual Handheld System with (2) Beta 87A Microphones - 99197 - TMP Pro Distribution
Berlin, CT, USA
ULXP Dual Handheld System with (2) Beta 87A Microphones
99197
ULXP Dual Handheld System with (2) Beta 87A Microphones 99197
Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables. Over 1400 selectable, pre-programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel. ULX Professional systems offer more advanced features and controls, including lockable settings and group scan function. Compatible Systems Per Band: Up to 20 Compatible Systems Using Multiple Bands: 62 Selectable Frequencies: 1440 Auto-Setup: Scan / Channel Scan Detachable Antenna: Yes ULXP4 Professional Diversity Receiver Shure ULX® Professional wireless receivers offer an exceptional value in both performance and price, for both working musicians and sound installers. For use with ULX Professional Wireless systems. The expanded feature set of the ULXP4 wireless receiver offers a direct path to full, clear audio signals. Advanced settings and controls including lockable settings, automatic frequency selection, group scan function, and predictive diversity. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wire lessmicrophones.

Step up to ULX® Professional UHF systems (ULX-P) for professional sound installers and working musicians. Multiple system configurations provide limitless options, each with a choice of legendary Shure microphones or instrument cables.
Over 1400 selectable, pre-programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel. ULX Professional systems offer more advanced features and controls, including lockable settings and group scan function.
Compatible Systems Per Band: Up to 20
Compatible Systems Using Multiple Bands: 62
Selectable Frequencies: 1440
Auto-Setup: Scan / Channel Scan
Detachable Antenna: Yes
ULXP4 Professional Diversity Receiver
Shure ULX® Professional wireless receivers offer an exceptional value in both performance and price, for both working musicians and sound installers. For use with ULX Professional Wireless systems.
The expanded feature set of the ULXP4 wireless receiver offers a direct path to full, clear audio signals.
Advanced settings and controls including lockable settings, automatic frequency selection, group scan function, and predictive diversity.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
For more information, call the FCC at 1-888-CALL-FCC (TTY: 1-888-TELL-FCC) or visit the FCC's wireless microphone website at www.fcc.gov/cgb/wirelessmicrophones.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 99197
Product Name ULXP Dual Handheld System with (2) Beta 87A Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details