Shure Incorporated Condenser Headset Microphone with TA4F Connector WH30TQG

Description
The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser car- tridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . The wireframe and gooseneck adjust to any head size and shape. An integrated elastic headband comfortably pads and secures the headset. The WH30 is supplied with two snap-on windscreens, clothing clip, storage bag and cable-management device. For wireless use, the WH30TQG has a 1.2m (4 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure body pack transmitters.
Datasheet
Description
The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser car- tridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . The wireframe and gooseneck adjust to any head size and shape. An integrated elastic headband comfortably pads and secures the headset. The WH30 is supplied with two snap-on windscreens, clothing clip, storage bag and cable-management device. For wireless use, the WH30TQG has a 1.2m (4 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure body pack transmitters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Headset Microphone with TA4F Connector - 29338 - TMP Pro Distribution
Berlin, CT, USA
Condenser Headset Microphone with TA4F Connector
29338
Condenser Headset Microphone with TA4F Connector 29338
The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser car- tridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . The wireframe and gooseneck adjust to any head size and shape. An integrated elastic headband comfortably pads and secures the headset. The WH30 is supplied with two snap-on windscreens, clothing clip, storage bag and cable-management device. For wireless use, the WH30TQG has a 1.2m (4 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure body pack transmitters.

The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser car- tridge suitable for all applications where mobility, comfort, low microphone-visibility, and
high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback.
The wireframe and gooseneck adjust to any head size and shape. An integrated elastic headband comfortably pads and secures the headset. The WH30 is supplied with two snap-on windscreens, clothing clip, storage bag and cable-management device.
For wireless use, the WH30TQG has a 1.2m (4 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure body pack transmitters.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29338
Product Name Condenser Headset Microphone with TA4F Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details