Shure Incorporated Long Condenser Shotgun Microphone VP89L

Description
The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. Long Cartridge/Barrel Housing For targeting sound sources over long distances (sporting events, ENG, wildlife, field recording) Extremely narrow pickup angle Unmatched quality of off-axis rejection Cartridge Type Electret Condenser Polar Pattern Hypercardioid / Lobar Frequency Response VP89L: 60-20,000 Hz Output Impedance 115.0 Ohms Sensitivity (open circuit voltage, @ 1 kHz, typical) -33.5 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 Ohms load: 132.0 dB SPL 1000 Ohms load: 128.5 dB SPL Signal-to-Noise Ratio 79.0 dB Dynamic Range (@ 1 kHz) 2500 Ohms load: 117.0 dB 1000 Ohms load: 113.5 dB Flat Response 100 Hz Low Frequency Roll-off 200 Hz Operating Temperature Range -18°C (0°F) to 57°C (135°F) Housing Charcoal-grey metallic painted aluminum alloy handle and grille with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), <2.0 mA Net Weight VP89L: 174 g (6.1 oz.) Barrel Length VP89L: 386 mm (15.21 in)
Description
The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. Long Cartridge/Barrel Housing For targeting sound sources over long distances (sporting events, ENG, wildlife, field recording) Extremely narrow pickup angle Unmatched quality of off-axis rejection Cartridge Type Electret Condenser Polar Pattern Hypercardioid / Lobar Frequency Response VP89L: 60-20,000 Hz Output Impedance 115.0 Ohms Sensitivity (open circuit voltage, @ 1 kHz, typical) -33.5 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 Ohms load: 132.0 dB SPL 1000 Ohms load: 128.5 dB SPL Signal-to-Noise Ratio 79.0 dB Dynamic Range (@ 1 kHz) 2500 Ohms load: 117.0 dB 1000 Ohms load: 113.5 dB Flat Response 100 Hz Low Frequency Roll-off 200 Hz Operating Temperature Range -18°C (0°F) to 57°C (135°F) Housing Charcoal-grey metallic painted aluminum alloy handle and grille with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), <2.0 mA Net Weight VP89L: 174 g (6.1 oz.) Barrel Length VP89L: 386 mm (15.21 in)

Suppliers

Company
Product
Description
Supplier Links
Long Condenser Shotgun Microphone - 100469 - TMP Pro Distribution
Berlin, CT, USA
Long Condenser Shotgun Microphone
100469
Long Condenser Shotgun Microphone 100469
The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. Long Cartridge/Barrel Housing For targeting sound sources over long distances (sporting events, ENG, wildlife, field recording) Extremely narrow pickup angle Unmatched quality of off-axis rejection Cartridge Type Electret Condenser Polar Pattern Hypercardioid / Lobar Frequency Response VP89L: 60-20,000 Hz Output Impedance 115.0 Ohms Sensitivity (open circuit voltage, @ 1 kHz, typical) -33.5 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 Ohms load: 132.0 dB SPL 1000 Ohms load: 128.5 dB SPL Signal-to-Noise Ratio 79.0 dB Dynamic Range (@ 1 kHz) 2500 Ohms load: 117.0 dB 1000 Ohms load: 113.5 dB Flat Response 100 Hz Low Frequency Roll-off 200 Hz Operating Temperature Range -18°C (0°F) to 57°C (135°F) Housing Charcoal-grey metallic painted aluminum alloy handle and grille with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), <2.0 mA Net Weight VP89L: 174 g (6.1 oz.) Barrel Length VP89L: 386 mm (15.21 in)

The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications.
Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations.
Long Cartridge/Barrel Housing
For targeting sound sources over long distances (sporting events, ENG, wildlife, field recording)
Extremely narrow pickup angle
Unmatched quality of off-axis rejection
Cartridge Type
Electret Condenser
Polar Pattern
Hypercardioid / Lobar
Frequency Response
VP89L: 60-20,000 Hz
Output Impedance
115.0 Ohms
Sensitivity (open circuit voltage, @ 1 kHz, typical)
-33.5 dBV/Pa (2.11 mV)
Maximum SPL (1 kHz at 1% THD)
2500 Ohms load: 132.0 dB SPL
1000 Ohms load: 128.5 dB SPL
Signal-to-Noise Ratio
79.0 dB
Dynamic Range (@ 1 kHz)
2500 Ohms load: 117.0 dB
1000 Ohms load: 113.5 dB
Flat Response
100 Hz
Low Frequency Roll-off
200 Hz
Operating Temperature Range
-18°C (0°F) to 57°C (135°F)
Housing
Charcoal-grey metallic painted aluminum alloy handle and grille with stainless steel screen
Power Requirements
11-52 V DC phantom power (IEC-61938), <2.0 mA
Net Weight
VP89L: 174 g (6.1 oz.)
Barrel Length
VP89L: 386 mm (15.21 in)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 100469
Product Name Long Condenser Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details