Shure Incorporated BETA Series Headworn Microphone for Wireless Systems (Tan) WBH53

Description
The WBH53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the WBH53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The WBH53 microphone features an extended frequency response and high SPL handling ability. It is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows and seminars. Color: Tan Type Condenser (electret bias) Frequency Response 20Hz to 20KHz Polar Pattern Omnidirectional Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -50.0 +/- 3.0dB 3.16mV Maximum Sound Pressure Level 147 dBSPL at 1% THD/1 kilohm load Dynamic Range 108 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)
Datasheet
Description
The WBH53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the WBH53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The WBH53 microphone features an extended frequency response and high SPL handling ability. It is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows and seminars. Color: Tan Type Condenser (electret bias) Frequency Response 20Hz to 20KHz Polar Pattern Omnidirectional Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -50.0 +/- 3.0dB 3.16mV Maximum Sound Pressure Level 147 dBSPL at 1% THD/1 kilohm load Dynamic Range 108 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETA Series Headworn Microphone for Wireless Systems (Tan) - 29321 - TMP Pro Distribution
Berlin, CT, USA
BETA Series Headworn Microphone for Wireless Systems (Tan)
29321
BETA Series Headworn Microphone for Wireless Systems (Tan) 29321
The WBH53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the WBH53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup. The WBH53 microphone features an extended frequency response and high SPL handling ability. It is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows and seminars. Color: Tan Type Condenser (electret bias) Frequency Response 20Hz to 20KHz Polar Pattern Omnidirectional Output Noise (equivalent dBSPL, A-weighted) 39.0 dB typical; 42.0 dB maximum Signal-to-Noise Ratio 55 dB at 94 dB SPL Recommended Minimum Input Impedance >1 kilohm Preamp Output Impedance 136 ohms Output Level, open circuit, ref. 1v/Pa at 1 kHz -50.0 +/- 3.0dB 3.16mV Maximum Sound Pressure Level 147 dBSPL at 1% THD/1 kilohm load Dynamic Range 108 dB (max. SPL with 1k load, minus typical A-wt. noise) Current Drain 4.6 mA (preamp and microphone) Output Polarity Positive pressure on the diaphragm produces a positive voltage at: Pin 2 relative to pin 3 at the output connector of the preamp Power Requirements Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground) Cable 1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)

The WBH53 is a fully adjustable omnidirectional condenser headworn vocal microphone, designed for applications where inconspicuous appearance and incredible sound quality are required. Its lightweight, adjustable, modular headband, flexible wireframe and soft earpieces provide a comfortable fit while still allowing the WBH53 to be positioned as close to the left or right corner of the mouth as possible, assuring maximum voice pickup.
The WBH53 microphone features an extended frequency response and high SPL handling ability. It is uniquely designed to provide the sound quality and performance consistency required for environments such as professional theater, event production, trade shows and seminars. Color: Tan
Type
Condenser (electret bias)
Frequency Response
20Hz to 20KHz
Polar Pattern
Omnidirectional
Output Noise (equivalent dBSPL, A-weighted)
39.0 dB typical; 42.0 dB maximum
Signal-to-Noise Ratio
55 dB at 94 dB SPL
Recommended Minimum Input Impedance
>1 kilohm
Preamp Output Impedance
136 ohms
Output Level, open circuit, ref. 1v/Pa at 1 kHz
-50.0 +/- 3.0dB 3.16mV
Maximum Sound Pressure Level
147 dBSPL at 1% THD/1 kilohm load
Dynamic Range
108 dB (max. SPL with 1k load, minus typical A-wt. noise)
Current Drain
4.6 mA (preamp and microphone)
Output Polarity
Positive pressure on the diaphragm produces a positive voltage at:
Pin 2 relative to pin 3 at the output connector of the preamp
Power Requirements
Phantom power; 11 to 52 Vdc positive on pins 2 and 3, return on pin 1 (ground)
Cable
1.5 m (5 ft.), small-diameter, shielded, with mini 4-pin connector (TA4F)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 29321
Product Name BETA Series Headworn Microphone for Wireless Systems (Tan)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details