Shure Incorporated Short Integrated Shotgun Microphone VP82

Description
The VP82 is a professional shotgun microphone for use in A / V sound reinforcement. Compact and lightweight with a wide aperture and excellent off-axis rejection, the VP82 is the affordable and reliable choice for camera-mounted broadcast and media production applications. Cartridge Type Electret Condenser Frequency Response 150 to 20,000 Hz Polar Pattern Supercardioid / lobar Output Impedance 144 Sensitivity (open circuit voltage, @ 1 kHz, typical) -36.0 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 load: 137.5 dB SPL 1000 load: 131.5 dB SPL Signal-to-Noise Ratio 79 dB Housing Satin-black vinyl painted aluminum alloy with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), < 2.0 mA Net Weight 76 g (2.7 oz.) Length 195 mm (7.68 in)
Description
The VP82 is a professional shotgun microphone for use in A / V sound reinforcement. Compact and lightweight with a wide aperture and excellent off-axis rejection, the VP82 is the affordable and reliable choice for camera-mounted broadcast and media production applications. Cartridge Type Electret Condenser Frequency Response 150 to 20,000 Hz Polar Pattern Supercardioid / lobar Output Impedance 144 Sensitivity (open circuit voltage, @ 1 kHz, typical) -36.0 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 load: 137.5 dB SPL 1000 load: 131.5 dB SPL Signal-to-Noise Ratio 79 dB Housing Satin-black vinyl painted aluminum alloy with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), < 2.0 mA Net Weight 76 g (2.7 oz.) Length 195 mm (7.68 in)

Suppliers

Company
Product
Description
Supplier Links
Short Integrated Shotgun Microphone - 100472 - TMP Pro Distribution
Berlin, CT, USA
Short Integrated Shotgun Microphone
100472
Short Integrated Shotgun Microphone 100472
The VP82 is a professional shotgun microphone for use in A / V sound reinforcement. Compact and lightweight with a wide aperture and excellent off-axis rejection, the VP82 is the affordable and reliable choice for camera-mounted broadcast and media production applications. Cartridge Type Electret Condenser Frequency Response 150 to 20,000 Hz Polar Pattern Supercardioid / lobar Output Impedance 144 Sensitivity (open circuit voltage, @ 1 kHz, typical) -36.0 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 load: 137.5 dB SPL 1000 load: 131.5 dB SPL Signal-to-Noise Ratio 79 dB Housing Satin-black vinyl painted aluminum alloy with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), < 2.0 mA Net Weight 76 g (2.7 oz.) Length 195 mm (7.68 in)

The VP82 is a professional shotgun microphone for use in A / V sound reinforcement.
Compact and lightweight with a wide aperture and excellent off-axis rejection, the VP82 is the affordable and reliable choice for camera-mounted broadcast and media production applications.
Cartridge Type
Electret Condenser
Frequency Response
150 to 20,000 Hz
Polar Pattern
Supercardioid / lobar
Output Impedance
144
Sensitivity (open circuit voltage, @ 1 kHz, typical)
-36.0 dBV/Pa (2.11 mV)
Maximum SPL (1 kHz at 1% THD)
2500 load: 137.5 dB SPL
1000 load: 131.5 dB SPL
Signal-to-Noise Ratio
79 dB
Housing
Satin-black vinyl painted aluminum alloy with stainless steel screen
Power Requirements
11-52 V DC phantom power (IEC-61938), < 2.0 mA
Net Weight
76 g (2.7 oz.)
Length
195 mm (7.68 in)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 100472
Product Name Short Integrated Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details