Shure Incorporated Short Condenser Shotgun Microphone VP89S

Description
The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. Short Cartridge/Barrel Housing High volume, widest aperture for greatest degree of ambience in near-field target range (camera mounting, discreet mounting) Wide pickup angle Unmatched quality of off-axis rejection Cartridge Type Electret Condenser Polar Pattern Hypercardioid / Lobar Frequency Response VP89S: 140-20,000 Hz Output Impedance 115.0 Ohms Sensitivity (open circuit voltage, @ 1 kHz, typical) -33.5 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 Ohms load: 132.0 dB SPL 1000 Ohms load: 128.5 dB SPL Signal-to-Noise Ratio 79.0 dB Dynamic Range (@ 1 kHz) 2500 Ohms load: 117.0 dB 1000 Ohms load: 113.5 dB Flat Response 100 Hz Low Frequency Roll-off 200 Hz Operating Temperature Range -18°C (0°F) to 57°C (135°F) Housing Charcoal-grey metallic painted aluminum alloy handle and grille with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), <2.0 mA Net Weight VP89S: 117 g (4.1 oz.) Barrel Length VP89S: 137 mm (5.41 in)
Description
The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. Short Cartridge/Barrel Housing High volume, widest aperture for greatest degree of ambience in near-field target range (camera mounting, discreet mounting) Wide pickup angle Unmatched quality of off-axis rejection Cartridge Type Electret Condenser Polar Pattern Hypercardioid / Lobar Frequency Response VP89S: 140-20,000 Hz Output Impedance 115.0 Ohms Sensitivity (open circuit voltage, @ 1 kHz, typical) -33.5 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 Ohms load: 132.0 dB SPL 1000 Ohms load: 128.5 dB SPL Signal-to-Noise Ratio 79.0 dB Dynamic Range (@ 1 kHz) 2500 Ohms load: 117.0 dB 1000 Ohms load: 113.5 dB Flat Response 100 Hz Low Frequency Roll-off 200 Hz Operating Temperature Range -18°C (0°F) to 57°C (135°F) Housing Charcoal-grey metallic painted aluminum alloy handle and grille with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), <2.0 mA Net Weight VP89S: 117 g (4.1 oz.) Barrel Length VP89S: 137 mm (5.41 in)

Suppliers

Company
Product
Description
Supplier Links
Short Condenser Shotgun Microphone - 100471 - TMP Pro Distribution
Berlin, CT, USA
Short Condenser Shotgun Microphone
100471
Short Condenser Shotgun Microphone 100471
The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications. Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations. Short Cartridge/Barrel Housing High volume, widest aperture for greatest degree of ambience in near-field target range (camera mounting, discreet mounting) Wide pickup angle Unmatched quality of off-axis rejection Cartridge Type Electret Condenser Polar Pattern Hypercardioid / Lobar Frequency Response VP89S: 140-20,000 Hz Output Impedance 115.0 Ohms Sensitivity (open circuit voltage, @ 1 kHz, typical) -33.5 dBV/Pa (2.11 mV) Maximum SPL (1 kHz at 1% THD) 2500 Ohms load: 132.0 dB SPL 1000 Ohms load: 128.5 dB SPL Signal-to-Noise Ratio 79.0 dB Dynamic Range (@ 1 kHz) 2500 Ohms load: 117.0 dB 1000 Ohms load: 113.5 dB Flat Response 100 Hz Low Frequency Roll-off 200 Hz Operating Temperature Range -18°C (0°F) to 57°C (135°F) Housing Charcoal-grey metallic painted aluminum alloy handle and grille with stainless steel screen Power Requirements 11-52 V DC phantom power (IEC-61938), <2.0 mA Net Weight VP89S: 117 g (4.1 oz.) Barrel Length VP89S: 137 mm (5.41 in)

The VP89 is a professional shotgun condenser microphone for use in critical broadcast and media production applications.
Designed with interchangeable long, medium, and short capsules, the VP89 models provide scalable, superior off-axis rejection for focus and flexibility in a wide variety of on-site locations.
Short Cartridge/Barrel Housing
High volume, widest aperture for greatest degree of ambience in near-field target range (camera mounting, discreet mounting)
Wide pickup angle
Unmatched quality of off-axis rejection
Cartridge Type
Electret Condenser
Polar Pattern
Hypercardioid / Lobar
Frequency Response
VP89S: 140-20,000 Hz
Output Impedance
115.0 Ohms
Sensitivity (open circuit voltage, @ 1 kHz, typical)
-33.5 dBV/Pa (2.11 mV)
Maximum SPL (1 kHz at 1% THD)
2500 Ohms load: 132.0 dB SPL
1000 Ohms load: 128.5 dB SPL
Signal-to-Noise Ratio
79.0 dB
Dynamic Range (@ 1 kHz)
2500 Ohms load: 117.0 dB
1000 Ohms load: 113.5 dB
Flat Response
100 Hz
Low Frequency Roll-off
200 Hz
Operating Temperature Range
-18°C (0°F) to 57°C (135°F)
Housing
Charcoal-grey metallic painted aluminum alloy handle and grille with stainless steel screen
Power Requirements
11-52 V DC phantom power (IEC-61938), <2.0 mA
Net Weight
VP89S: 117 g (4.1 oz.)
Barrel Length
VP89S: 137 mm (5.41 in)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 100471
Product Name Short Condenser Shotgun Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details