Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D08ATB68

Description
Metric double sprocket 9.525 mm pitch, taper bush, made of steel
Description
Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D08ATB68 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D08ATB68
Metric Roller Chain Sprockets D08ATB68
Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D08ATB68
Product Name Metric Roller Chain Sprockets
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 68
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 7
View Details
K Standard Sprockets B Type NK11SB -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm)
Hub Style Type B (Hub One Side)
Number of Teeth 12 to 48
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Row-L-ER CHAIN SPROCKET - 25EM260A-14 - W.M. Berg
Specs
Pitch 28.54
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details