Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 28BTB23

Description
Metric sprocket 44.45 mm pitch, taper bush, made of steel
Description
Metric sprocket 44.45 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 28BTB23 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
28BTB23
Metric Roller Chain Sprockets 28BTB23
Metric sprocket 44.45 mm pitch, taper bush, made of steel

Metric sprocket 44.45 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 28BTB23
Product Name Metric Roller Chain Sprockets
Pitch ISO 28 (44.45mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 23
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 52
View Details
Idler Sprockets -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 13 to 23
Bore 16 to 25 mm (0.6299 to 0.9843 inch)
O.D. 55 to 245 mm (2.17 to 9.65 inch)
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Metric Roller Chain Sprockets - 10BTB13H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 10 (15.875mm)
Material Steel - Hardened
Hub Style Tapered Bushing
View Details