Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 32A12

Description
Metric sprocket 50.8 mm pitch, with out hubs, made of steel
Description
Metric sprocket 50.8 mm pitch, with out hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 32A12 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
32A12
Metric Roller Chain Sprockets 32A12
Metric sprocket 50.8 mm pitch, with out hubs, made of steel

Metric sprocket 50.8 mm pitch, with out hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 32A12
Product Name Metric Roller Chain Sprockets
Pitch ISO 32 (50.80mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 12
Unlock Full Specs
to access all available technical data

Similar Products

16 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4816 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Metal
Number of Teeth 16
View Details
Double Single Sprockets -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
Hub Style Type A (Hubless)
Number of Teeth 13 to 25
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Row-L-ER CHAIN SPROCKET - 25EM167U-36 - W.M. Berg
Specs
Pitch 72.86
Material Plastic
Hub Style Shear Pin Hub
View Details