Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 28C57

Description
Metric sprocket 44.45 mm pitch, with hubs, made of steel
Description
Metric sprocket 44.45 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 28C57 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
28C57
Metric Roller Chain Sprockets 28C57
Metric sprocket 44.45 mm pitch, with hubs, made of steel

Metric sprocket 44.45 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 28C57
Product Name Metric Roller Chain Sprockets
Pitch ISO 28 (44.45mm)
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 57
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 085B-1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 125
Bore 10 to 16 mm (0.3937 to 0.6299 inch)
View Details
22 teeth, 5 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3722 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 22
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Sprocket - 01 11 040 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 1/2" x 1/4", R Ø 8,51 mm
Material Steel
Shaft Mounting Simple Bore
View Details