Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D06B35

Description
Metric double sprocket 9.525 mm pitch, taper bush or hub
Description
Metric double sprocket 9.525 mm pitch, taper bush or hub

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D06B35 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D06B35
Metric Roller Chain Sprockets D06B35
Metric double sprocket 9.525 mm pitch, taper bush or hub

Metric double sprocket 9.525 mm pitch, taper bush or hub

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D06B35
Product Name Metric Roller Chain Sprockets
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
Number of Teeth 35
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - ASA100 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 20 (31.75mm)
Number of Teeth 8 to 57
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 16
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket - 01 07 019 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch ISO 06 (9.525mm); >63.50mm; 06B
Material Steel
Hub Style Type A (Hubless)
View Details