Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D16ATB19

Description
Metric double sprocket 25.4 mm pitch, taper bush, made of steel
Description
Metric double sprocket 25.4 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D16ATB19 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D16ATB19
Metric Roller Chain Sprockets D16ATB19
Metric double sprocket 25.4 mm pitch, taper bush, made of steel

Metric double sprocket 25.4 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D16ATB19
Product Name Metric Roller Chain Sprockets
Pitch ISO 16 (25.40mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Set Screw; Keyway; Simple Bore
Number of Teeth 19
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 10
View Details
DIN Stock Sprockets & Platewheels - 12B-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 125
Bore 12 to 25 mm (0.4724 to 0.9843 inch)
View Details
Sprocket - 01 13 062 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch ISO 10 (15.875mm); >63.50mm; 10B
Material Steel
Hub Style Type A (Hubless)
View Details