Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D12B13

Description
Metric double sprocket 19.05 mm pitch, with hubs, made of steel
Description
Metric double sprocket 19.05 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D12B13 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D12B13
Metric Roller Chain Sprockets D12B13
Metric double sprocket 19.05 mm pitch, with hubs, made of steel

Metric double sprocket 19.05 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D12B13
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 13
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
6mm pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ06013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 6
Material Plastic; Plastic
Number of Teeth 13
View Details
K Standard Sprockets B Type NK80-2B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 16 (25.40mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 70
View Details
Sprocket - 01 07 037 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch ISO 06 (9.525mm); >63.50mm; 06B
Material Steel
Hub Style Type A (Hubless)
View Details