Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D08ATB38

Description
Metric double sprocket 9.525 mm pitch, taper bush, made of steel
Description
Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D08ATB38 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D08ATB38
Metric Roller Chain Sprockets D08ATB38
Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D08ATB38
Product Name Metric Roller Chain Sprockets
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 38
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 26 Grooves, 10mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2526 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 26
View Details
DIN Stock Sprockets & Platewheels - 28B-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 76
Bore 25 to 40 mm (0.9843 to 1.57 inch)
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
CHAIN SPROCKET - 14LC263A-29 - W.M. Berg
Specs
Pitch 34.8
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details