Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D06B48

Description
Metric double sprocket 9.525 mm pitch, taper bush or hub
Description
Metric double sprocket 9.525 mm pitch, taper bush or hub

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D06B48 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D06B48
Metric Roller Chain Sprockets D06B48
Metric double sprocket 9.525 mm pitch, taper bush or hub

Metric double sprocket 9.525 mm pitch, taper bush or hub

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D06B48
Product Name Metric Roller Chain Sprockets
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
Number of Teeth 48
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 9
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
DIN Stock Sprockets & Platewheels - ASA50 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 10 (15.875mm)
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 43
View Details
CHAIN SPROCKET - 24A110-120 - W.M. Berg
Specs
Pitch 126.86
Material ALUMINUM ANODIZED
Hub Style Type A (Hubless)
View Details