Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 32CTB70

Description
Metric sprocket 50.8 mm pitch, taper bush, made of steel
Description
Metric sprocket 50.8 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 32CTB70 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
32CTB70
Metric Roller Chain Sprockets 32CTB70
Metric sprocket 50.8 mm pitch, taper bush, made of steel

Metric sprocket 50.8 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 32CTB70
Product Name Metric Roller Chain Sprockets
Pitch ISO 32 (50.80mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 70
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK60B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 12 (19.05mm)
Hub Style Type B (Hub One Side)
Number of Teeth 9 to 90
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 9
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Row-L-ER CHAIN SPROCKET - 14EM162A-19 - W.M. Berg
Specs
Pitch 22.78
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details