Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D08ATB76

Description
Metric double sprocket 9.525 mm pitch, taper bush, made of steel
Description
Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D08ATB76 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D08ATB76
Metric Roller Chain Sprockets D08ATB76
Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Metric double sprocket 9.525 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D08ATB76
Product Name Metric Roller Chain Sprockets
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 76
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
K Standard Sprockets B Type NK120B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 20 (31.75mm)
Hub Style Type B (Hub One Side)
Number of Teeth 9 to 36
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
CHAIN SPROCKET - 14LC263A-18 - W.M. Berg
Specs
Pitch 21.6
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details