Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D20B13

Description
Metric double sprocket 31.75 mm pitch, with hubs, made of steel
Description
Metric double sprocket 31.75 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D20B13 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D20B13
Metric Roller Chain Sprockets D20B13
Metric double sprocket 31.75 mm pitch, with hubs, made of steel

Metric double sprocket 31.75 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D20B13
Product Name Metric Roller Chain Sprockets
Pitch ISO 20 (31.75mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 13
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK35-2B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 60
View Details
25 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M212506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 25
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Sprocket - 01 08 013 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 81
Material Steel
Hub Style Type A (Hubless)
View Details