Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D12C114

Description
Metric double sprocket 19.05 mm pitch, with hubs, made of steel
Description
Metric double sprocket 19.05 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D12C114 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D12C114
Metric Roller Chain Sprockets D12C114
Metric double sprocket 19.05 mm pitch, with hubs, made of steel

Metric double sprocket 19.05 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D12C114
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 114
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
36 teeth, 5 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M213605 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 36
View Details
K Standard Sprockets B Type NK80B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 16 (25.40mm)
Hub Style Type B (Hub One Side)
Number of Teeth 9 to 90
View Details
Metric Roller Chain Sprockets - 12A27 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type A (Hubless)
View Details