Metric sprocket 44.45 mm pitch, taper bush, made of steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | 28CTB45 |
| Product Name | Metric Roller Chain Sprockets |
| Pitch | ISO 28 (44.45mm) |
| Material | Steel |
| Hub Style | Tapered Bushing |
| Shaft Mounting | Keyway |
| Number of Teeth | 45 |