Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D24B19

Description
Metric double sprocket 38.1 mm pitch, with hubs, made of steel
Description
Metric double sprocket 38.1 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D24B19 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D24B19
Metric Roller Chain Sprockets D24B19
Metric double sprocket 38.1 mm pitch, with hubs, made of steel

Metric double sprocket 38.1 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D24B19
Product Name Metric Roller Chain Sprockets
Pitch ISO 24 (38.10mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 19
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 35
View Details
K Standard Sprockets B Type NK140B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 28 (44.45mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 42
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
CHAIN SPROCKET - 14LC108M-16 - W.M. Berg
Specs
Pitch 19.2
Material Plastic
Hub Style Shear Pin Hub
View Details