Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets D06BTB21

Description
Metric double sprocket 9.525 mm pitch, taper bush or hub
Description
Metric double sprocket 9.525 mm pitch, taper bush or hub

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - D06BTB21 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
D06BTB21
Metric Roller Chain Sprockets D06BTB21
Metric double sprocket 9.525 mm pitch, taper bush or hub

Metric double sprocket 9.525 mm pitch, taper bush or hub

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number D06BTB21
Product Name Metric Roller Chain Sprockets
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Keyway
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 03B-1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 125
Bore 4 to 8 mm (0.1575 to 0.3150 inch)
View Details
14 teeth, 3 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211403 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 14
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket - 01 08 070 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 81
Material Steel
Hub Style Type A (Hubless)
View Details