Isolated Module DC DC Converter 1 Output 24V 4.17A 100V - 375V Input
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 100W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-273-IW-ND | VI-273-IW | VI-273-IW |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 4.17 amps | 4.17 amps | |
| DC Input Voltage | 100.0 to 375.0 volts | 100.0 to 375.0 volts |