Artifex Engineering Ultra Precision Mirror Mount

Description
04UPM-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with special material is selected to surpass criteria for both repeatability and durability. Sapphire seats are used to resist any abrasion from the ball-tipped adjustment screws. The nob of screw is removable. The Hex design is useful for a space considerable application. The Allen Wrench or a removable 07SRN-1 is used for the adjustment. * Aperture for 1” diameter optics * High-resolution hex socket M6 x 0.25mm pitch screw adjustment with ensured stability * Good repeatability and durability * Abrasion resist sapphire seats * Angular Range 3.5˚ * Hardened sapphire pad under adjustment screws * Removable adjuster knobs (07SRN-1 option) expose hex sockets
Description
04UPM-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with special material is selected to surpass criteria for both repeatability and durability. Sapphire seats are used to resist any abrasion from the ball-tipped adjustment screws. The nob of screw is removable. The Hex design is useful for a space considerable application. The Allen Wrench or a removable 07SRN-1 is used for the adjustment. * Aperture for 1” diameter optics * High-resolution hex socket M6 x 0.25mm pitch screw adjustment with ensured stability * Good repeatability and durability * Abrasion resist sapphire seats * Angular Range 3.5˚ * Hardened sapphire pad under adjustment screws * Removable adjuster knobs (07SRN-1 option) expose hex sockets

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Mirror Mount -  - Artifex Engineering
Emden, Germany
Ultra Precision Mirror Mount
Ultra Precision Mirror Mount
04UPM-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with special material is selected to surpass criteria for both repeatability and durability. Sapphire seats are used to resist any abrasion from the ball-tipped adjustment screws. The nob of screw is removable. The Hex design is useful for a space considerable application. The Allen Wrench or a removable 07SRN-1 is used for the adjustment. * Aperture for 1” diameter optics * High-resolution hex socket M6 x 0.25mm pitch screw adjustment with ensured stability * Good repeatability and durability * Abrasion resist sapphire seats * Angular Range 3.5˚ * Hardened sapphire pad under adjustment screws * Removable adjuster knobs (07SRN-1 option) expose hex sockets

04UPM-1(M)-H is precision machined at all points to ensure stability when highresolution position adjustment is required. Precision design with special material is selected to surpass criteria for both repeatability and durability. Sapphire seats are used to resist any abrasion from the ball-tipped adjustment screws. The nob of screw is removable. The Hex design is useful for a space considerable application. The Allen Wrench or a removable 07SRN-1 is used for the adjustment.

* Aperture for 1” diameter optics

* High-resolution hex socket M6 x 0.25mm pitch screw adjustment with ensured stability

* Good repeatability and durability

* Abrasion resist sapphire seats

* Angular Range 3.5˚

* Hardened sapphire pad under adjustment screws

* Removable adjuster knobs (07SRN-1 option) expose hex sockets

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Ultra Precision Mirror Mount
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Optical Pedestal, 12.7 mm Height, 0.7 in. Diameter, M4 Thread - 9943-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Motorized filter wheel, 7 position filter holder, integrated controller and motor encoder, with digital IO - X-FWR06A-E02D12-FH0632 - Zaber Technologies, Inc.
Specs
Mount Type Filter Holder
Clear Aperture 30 mm (1.18 inch)
Maximum Thickness 6.5 mm (0.2559 inch)
View Details