Artifex Engineering Precision Polarizer Mount

Description
The 04PLM-2(M) rotation mount utilizes a ring rail with smooth surface for smooth backslash free rotation. The center aperture is fit for 1” diameter optics such as polarizer, retardation plate which is secured in place with a threaded retaining ring. 360 degree laser engraved scale marked on the front plate at 2 degree increments allows the repeatable positioning and angular adjustment. A top screw can lock and secures the rotational position of the mount. Maximum thickness of optical is 0.28” (7mm.) * Accepts 1 inch optic and up to 0.28 inch (7mm) thickness * 2˚ Graduated increments and every 20˚ number * Continuous 360˚ angular motion with finger. * Thumbscrew lock to ensure angular positionin
Description
The 04PLM-2(M) rotation mount utilizes a ring rail with smooth surface for smooth backslash free rotation. The center aperture is fit for 1” diameter optics such as polarizer, retardation plate which is secured in place with a threaded retaining ring. 360 degree laser engraved scale marked on the front plate at 2 degree increments allows the repeatable positioning and angular adjustment. A top screw can lock and secures the rotational position of the mount. Maximum thickness of optical is 0.28” (7mm.) * Accepts 1 inch optic and up to 0.28 inch (7mm) thickness * 2˚ Graduated increments and every 20˚ number * Continuous 360˚ angular motion with finger. * Thumbscrew lock to ensure angular positionin

Suppliers

Company
Product
Description
Supplier Links
Precision Polarizer Mount -  - Artifex Engineering
Emden, Germany
Precision Polarizer Mount
Precision Polarizer Mount
The 04PLM-2(M) rotation mount utilizes a ring rail with smooth surface for smooth backslash free rotation. The center aperture is fit for 1” diameter optics such as polarizer, retardation plate which is secured in place with a threaded retaining ring. 360 degree laser engraved scale marked on the front plate at 2 degree increments allows the repeatable positioning and angular adjustment. A top screw can lock and secures the rotational position of the mount. Maximum thickness of optical is 0.28” (7mm.) * Accepts 1 inch optic and up to 0.28 inch (7mm) thickness * 2˚ Graduated increments and every 20˚ number * Continuous 360˚ angular motion with finger. * Thumbscrew lock to ensure angular positionin

The 04PLM-2(M) rotation mount utilizes a ring rail with smooth surface for smooth backslash free rotation. The center aperture is fit for 1” diameter optics such as polarizer, retardation plate which is secured in place with a threaded retaining ring. 360 degree laser engraved scale marked on the front plate at 2 degree increments allows the repeatable positioning and angular adjustment. A top screw can lock and secures the rotational position of the mount. Maximum thickness of optical is 0.28” (7mm.)

* Accepts 1 inch optic and up to 0.28 inch (7mm) thickness

* 2˚ Graduated increments and every 20˚ number

* Continuous 360˚ angular motion with finger.

* Thumbscrew lock to ensure angular positionin

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Precision Polarizer Mount
Mount Type Polarizer Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Optical Post, Gear Rack, 7 in. Height, 1.5 in. Diameter, 1/4-20 Thread - 71 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Gear-Drive Motorized Optical Mount - AMG-GR - Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 100 to 300 mm (3.94 to 11.81 inch)
View Details