Artifex Engineering Hex Screw Actuator Vertical Mirror Mount

Description
* High resolution M6 x 0.25mm thread pitch hex screw actuators * Top side drive to save space * Stiff and flaked spring both design to ensure stability and repeatability for both short- and long-term * Tilt/Tip angular range ±3.5˚ * For holding 0.5 and 1 diameter optics * Bottom plate is removable while mounted on pedestal or post. * Removable actuator nut 07SRN-1, -2 is available * Other diameter optics upon request
Description
* High resolution M6 x 0.25mm thread pitch hex screw actuators * Top side drive to save space * Stiff and flaked spring both design to ensure stability and repeatability for both short- and long-term * Tilt/Tip angular range ±3.5˚ * For holding 0.5 and 1 diameter optics * Bottom plate is removable while mounted on pedestal or post. * Removable actuator nut 07SRN-1, -2 is available * Other diameter optics upon request

Suppliers

Company
Product
Description
Supplier Links
Hex Screw Actuator Vertical Mirror Mount -  - Artifex Engineering
Emden, Germany
Hex Screw Actuator Vertical Mirror Mount
Hex Screw Actuator Vertical Mirror Mount
* High resolution M6 x 0.25mm thread pitch hex screw actuators * Top side drive to save space * Stiff and flaked spring both design to ensure stability and repeatability for both short- and long-term * Tilt/Tip angular range ±3.5˚ * For holding 0.5 and 1 diameter optics * Bottom plate is removable while mounted on pedestal or post. * Removable actuator nut 07SRN-1, -2 is available * Other diameter optics upon request

* High resolution M6 x 0.25mm thread pitch hex screw actuators

* Top side drive to save space

* Stiff and flaked spring both design to ensure stability and repeatability for both short- and long-term

* Tilt/Tip angular range ±3.5˚

* For holding 0.5 and 1 diameter optics

* Bottom plate is removable while mounted on pedestal or post.

* Removable actuator nut 07SRN-1, -2 is available

* Other diameter optics upon request

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Hex Screw Actuator Vertical Mirror Mount
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Mirror Mount, ZeroDrift, 0.5 in., Two 100 TPI Hex Key, Rear Load - ST05-R2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
AOM130 Optical Mount -  - Aerotech, Inc.
Specs
Mount Type Filter Holder; Lens Holder; Mirror Mount; Polarizer Mount
Adjustment Type Gimbal
Clear Aperture 591 mm (23.25 inch)
View Details