Artifex Engineering Mirror / Beamsplitter Mount

Description
These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores on these mounts can provide convenient mounting to multifarious structures. L-shaped Model is provided with 1/4-20 (M6) clearance holes for direct mounting to a threaded surface. * Low cost. * Kinematic mount provides angular adjustment of 2.5˚ about each of two orthogonal axis. * Holds 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics. * Motion driven by M6 x 0.5 pitch screw. * Locks the optics by a set screw (the POM included)
Description
These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores on these mounts can provide convenient mounting to multifarious structures. L-shaped Model is provided with 1/4-20 (M6) clearance holes for direct mounting to a threaded surface. * Low cost. * Kinematic mount provides angular adjustment of 2.5˚ about each of two orthogonal axis. * Holds 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics. * Motion driven by M6 x 0.5 pitch screw. * Locks the optics by a set screw (the POM included)

Suppliers

Company
Product
Description
Supplier Links
Mirror / Beamsplitter Mount -  - Artifex Engineering
Emden, Germany
Mirror / Beamsplitter Mount
Mirror / Beamsplitter Mount
These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores on these mounts can provide convenient mounting to multifarious structures. L-shaped Model is provided with 1/4-20 (M6) clearance holes for direct mounting to a threaded surface. * Low cost. * Kinematic mount provides angular adjustment of 2.5˚ about each of two orthogonal axis. * Holds 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics. * Motion driven by M6 x 0.5 pitch screw. * Locks the optics by a set screw (the POM included)

These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores on these mounts can provide convenient mounting to multifarious structures. L-shaped Model is provided with 1/4-20 (M6) clearance holes for direct mounting to a threaded surface.

* Low cost.

* Kinematic mount provides angular adjustment of 2.5˚ about each of two orthogonal axis.

* Holds 1 inch (25.4mm) or 2 inch (50.8mm) diameter optics.

* Motion driven by M6 x 0.5 pitch screw.

* Locks the optics by a set screw (the POM included)

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Mirror / Beamsplitter Mount
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Optical Mount Adaptor, 50.8 mm to 38.1 mm (2 to 1.5 inch) - A-2-1.5 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
APT Pan and Tilt Mount -  - Aerotech, Inc.
Specs
Mount Type Camera
Shape Square (optional feature); Rectangular (optional feature)
View Details