Ushio America, Inc. Datasheets for Lamps
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits High efficiency (LPW) High color temperature High brightness Excellent candle power maintenance Long life Applications Dive Police/Fire Industrial Mining Outdoor Enthusiasts Military | |
| FEATURES & BENEFITS High irradiance and stability using USHIO patented cooling technology Supported wavelengths: 365, 385, 395 and 405 nm Selectable water-cooled systems Light weight and compact Dimming function is... | |
| Super High-Pressure Discharge Lamps for Moving Stage Lights U-stage lamps from USHIO are a series of super high-pressure discharge lamps pre-aligned into a reflector to deliver a high luminosity and... | |
| A 100 watt short-arc xenon lamp precisely aligned in a special aluminized coated reflector, designed for highly focused output for unique scientific and industrial applications. Features & Benefits Small 1mm... | |
| A new patent pending filament design for the SPH™ Superior Performance Halogen lamp allows for superior field uniformity and increased lumen performance for multiple brands of PAR fixtures and ellipsoidal... | |
| Achieving high light output in a compact sized lamp is now available with USHIO’s Ultra-L™ lumen compact fluorescent lamps. The Ultra-L series of lamps can deliver up to 87 lumens... | |
| An ideal retrofit solution, the Ubiquity™ 2 LED T8 Direct Wire lamps can be wired to one end or to both ends. This significantly reduces your labor and related expenses,... | |
| As the new wave of digital cinema becomes the standard, BARCO digital cinema projectors and USHIO DXL digital Xenon lamps will provide the best technologies available for digital exhibition. USHIO... | |
| At 40 watts and high lumen output, USHIO’s Ultra 5000™ T10 fluorescent lamps can increase light output up to 15% over T12 lamps, while producing a white, more natural daylight... | |
| At only one inch in diameter, the USHIO MR8 lamp allows for even smaller fixture designs than MR11 and MR16 lamps. MR8 lamps are available in 20 watt and 35... | |
| Cold cathode lamps have been used for years in laptop displays, copiers and cell phones. Even some of the new flat panel LCD television screens and monitors utilize cold cathode... | |
| Colorlite™ Metal Halide lamps produce saturated colors of blue, green, magenta and orange. The special mixture of halides provide all of the color without the use of expensive gels or... | |
| Consumers today demand energy-saving, long life lighting options that will not sacrifice the quality of their lighted environment. USHIO’s new Eurostar™ IR Infrared Halogen MR16 lamps fulfill both of these... | |
| EmArc® lighting technology is the culmination of a dedicated effort to bring together the inherent advantages of a number of gas discharge sources into a single light source. The technology... | |
| Energy costs account for the majority of lighting expenses and that illustrates the critical need for high performance and energy efficient lamp products. The Ultra 8 T8 lamps not only... | |
| Eurospot™ Single Ended Compact Metal Halide Lamps feature the same advanced chemistry as their double-ended counterparts, ensuring the best combination of color balance and color rendering quality available – minimal... | |
| Eurostar™ 24 volt series of Halogen MR16 lamps provide professional grade lighting. The UV protected Halogen capsule is aligned within a Titanium Oxide coated reflector. The hard Titanium Oxide surface... | |
| Eurostar™ Reflekto™ lamps are made with an aluminum deposition to reduce process heat emission through the back of the lamp. These lamps are well suited for enclosed or recessed fixtures... | |
| Eurostar™ Reflekto™ series of Halogen MR11 lamps provide professional accent lighting without light back-spill. The Eurostar Reflekto combines an aluminum deposition and a high temperature colored coating on the reflector... | |
| Finally, there is a reliable LED PAR38 that can achieve long throws of light from high ceilings. The 30W Uphoria™ LED PAR38 lamp offers 1,880 lumens of light in a... | |
| For over 50 years USHIO has been developing advanced lighting technologies for the world. Now there is EmArc® 75W – a new and exciting advancement in the world of light. | |
| For the first time, you can turn any T8 fluorescent shop light into an LED blacklight! The USHIO 18W Indiglow™ LED T8 blacklight lamps are direct drop-in replacements for 30W... | |
| Halogen Reflector for Scientific Medical | |
| Have you ever seen a lighting application where the MR16 lamps range from pink to orange and green? That is because the lamps have inferior reflector coatings. USHIO’s Eurostar™ reflector... | |
| Ideal for Photography, stage and studio lighting due to their high color temperature and stability. | |
| In addition to the technologically superior MR16 lamps manufactured by USHIO, smaller halogen mirrored reflectors have also been developed in both MR11 and MR8 sizes. These reduced-size, low-voltage MR lamps... | |
| Incandescent / Halogen | |
| Incandescent for Photo Flood | |
| Incandescent for Photographic Enlarger | |
| Introducing the longest life MR16 on the market with lamp life up to 18,000 hours. Historically MR16 lamps were known for outstanding performance, but limited life capability. USHIO broke new... | |
| JC / JCX Single Ended Halogen | |
| JCV / JD Single Ended Halogen | |
| Medium pressure, metal-halide lamps used in a variety of industries including uv curing, printed circuit board and photolithography exposure and industrial graphic arts processing applications. Features & Benefits For Blacklight... | |
| Medium pressure, metal-halide lamps used in a variety of industries including uv curing, printed circuit board and photolithography exposure and industrial graphic arts processing applications. FEATURES & BENEFITS For Blacklight... | |
| MR11 for Audio Visual | |
| MR13 Halogen Reflector | |
| MR14 & MR18 Halogen Reflecto | |
| New 575 watt lamps from USHIO are designed as a medium wattage alternative to the FKW 300W and FRK 650W lamps used in theatrical fresnels. These medium wattage lamps allow... | |
| Pro-Star™ line voltage MR16 lamps were designed for applications where the compact appearance of an MR16 is desired without the requirement of a low voltage transformer. The Pro-Star lamps feature... | |
| Professional Grade 315W Ceramic Metal Halide (CMH) lamp type designed for open rated fixtures to its HiLUX GRO line of grow lamps. The lamps are made to assure consistency in... | |
| Professional growers will not use just any lamps to get just any results. They require specialty-grade lamps to maximize their growth and profits. This is why professionals choose USHIO, a... | |
| Sōlarc®, a unique metal-halide arc lamp technology, delivers bright, daylight-quality light while requiring minimal power. These compact, rugged and highly efficient lamps have been integrated into a host of products,... | |
| Short-arc mercury/xenon lamps characterized by unique spectral wavelength outputs particularly in the deep ultraviolet regions. These lamps may be used for special analytical and industrial applications. | |
| Some studies have shown that HPS lamps need to produce up to 3.9 times the amount of lumens in order to equal the scotopic lighting benefits of higher CRI metal... | |
| Sony’s SXRD digital cinema systems deliver the best in 4K resolution and at the heart of that performance is the finest quality DXL Digital Xenon lamps from USHIO. The decision... | |
| Specialty Fluorescent | |
| Superline™ Reflekto™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly... | |
| Superline™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates... | |
| The energy saving Amalgam TE compact fluorescent lamps perform better in higher temperature applications making them ideal for use in enclosed fixtures and applications with excessive heat. USHIO’s Amalgam TE... | |
| The exceptional performance of the Ultraline™ MR16 reflector lamps are a result of new advancements in our filament system design and gas fill technologies. Manufactured under IS0 9001 guidelines, refinements... | |
| The high performance USHIO HPL+ lamp has been redesigned to be the most powerful HPL ever. It’s ultra-compact filament geometry now improves the optical efficiency of your ETC Source Four™ | |
| The HPL Super Life (SL) extends lamp life to 3,000 hours. That is 50% more life hours than the current long life versions on the market. These long life HPL... | |
| The latest development in EmArc technology, the new SMR-75/ LFL, 75 watt lamp, has an optimized design that addresses illumination challenges in fluorescent microscopy systems and other unique scientific or... | |
| The MHR series was specifically designed for fiber optic and light pipe applications. These lamps are predominantly used in applications with a fiber diameter of more than 8mm at the... | |
| The USHIO Ultra 5™ Fluorescent lamps were designed to provide the greatest lumen package in the shortest possible linear tube. Thus the Ultra 5™ series of lamps provides energy efficiency,... | |
| The USHIO Uphoria™ 3 LED BR lamps provide energy saving, professional accent lighting with soft, glare-free illumination that’s perfect for any surface. These dimmable R20, BR30 and BR40 LED lamps... | |
| The USHIO Uphoria™ 3 LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of LEDs and custom designed optics. This provides a lightweight, energy... | |
| The USHIO UXR™ Ceramic Xenon lamps are highly efficient, pre-aligned, parabolic reflectorized lamps for use in numerous scientific, medical and industrial illumination applications. The UXR features strong output reliability over... | |
| The Utopia™ LED JC lamps offer a warm-white, omni-directional and long-life LED replacement for popular 20W small JC halogen lamps. These lamps feature a high-power LED light source with a... | |
| The Whitestar™ high color temperature series of lamps were designed to provide a balanced, full spectrum MR16 for display and task lighting. These high color temperature lamps project a high... | |
| The Xenoline™ series from USHIO is available in Xenon Festoon, Xenon Rigid Loop and Xenon Wedge Base lamp types. These low-pressure, low-voltage lamps are UV protected and offer a rated... | |
| These energy saving halogen MR16 lamps allow users the flexibility of choosing an energy saving option or an increased brightness alternative. By replacing existing higher wattage halogen MR16 lamps with... | |
| Through technological advances and the highest grade components, T8 fluorescent lamp can save up to 40% on energy costs with no loss of light over older technology T12 lamp types. | |
| Through technological advances and the highest grade components, T8 fluorescent lamps can save up to 40% on energy costs with no loss of light over older technology T12 lamp types. | |
| Ubiquity™ 2 LED T8 lamps offer an easy and safe energy-saving retrofit solution for F32T8 fluorescent lamps on most instant-start and programmed-start electronic ballasts. There’s no need to rewire fixtures... | |
| Ubiquity™ LED T5 Direct Replace lamps offer an easy and safe energy-saving retrofit solution for F54T5 fluorescent lamps on most Programmed-Start Electronic Ballasts. There’s no need to rewire fixtures or... | |
| Ubiquity™ LED T8 Direct Replacement lamps offer an instant energy-saving solution for F32T8 fluorescent lamps on most instant-start and programmed-start electronic ballasts. There’s no need to rewire fixtures or disconnect... | |
| Ubiquity™ LED T8 Direct Wire lamps offer an energy-saving retrofit solution for F32T8 fluorescent lamps and they eliminate the need for external ballasts and LED drivers. For OEM’s and new... | |
| Ultra Service™ Sign Lamps are designed to meet the often-extreme conditions found in electronic sign and message center applications. These long-life, rough-service lamps last up to 20,000 hours and offer... | |
| Uphoria LED MR16 lamps incorporate the highest quality Cree LED’s, a customized optical design, and unsurpassed thermal management characteristics to provide outstanding efficiency, life, and quality. At 6.5 watts in... | |
| Uphoria LED reflector lamps provide energy-saving, professional accent lighting with soft, glare-free illumination that’s perfect for any surface. These dimmable R20, R30 and R40 LED lamps are designed in the... | |
| Uphoria™ 2 LED BR lamps provide energy saving, professional accent lighting with soft, glare-free illumination that’s perfect for any surface. These dimmable R20, BR30 and BR40 LED lamps are designed... | |
| Ushio America introduces new 90+ CRI Uphoria™ PRO LED PAR16 lamps which offer an energy saving alternative to 50W halogen lamps. With the fit, form, and function of traditional PAR16... | |
| Ushio America introduces new 95+ CRI LED MR16 lamps to its Uphoria™ Edge series. Available in 7W, these LED MR16s offer an energy saving alternative while providing excellent color rendering... | |
| Ushio America introduces the ENERGY STAR® certified Uphoria™ Edge LED MR16 lamp family. Available in 5W and 6.5W models, these lamps offer an energy saving alternative for 35W to... | |
| Ushio America introduces the new U-LED™ Filament LED S14 lamps. Ushio brings modern technology to classic design with these LED S14 filament lamps. These lamps provide the timeless look of... | |
| Ushio America introduces the Uphoria 2 LED MR16 lamp family available in 6W and 8W models that offer an energy saving alternative to 35W and 50W halogen lamps. With the... | |
| Ushio America offers two types of low-pressure Amalgam lamps. These lamps have a special coating that allows for transmission at 254nm only or 254nm and 185nm for ozone production. The... | |
| Ushio America’s ColourMax LED PAR16 is a 7W LED replacement for 50 watt JDR halogen lamps. This dimmable LED PAR16 lamp is suitable for damp locations and it can be... | |
| Ushio America’s Uphoria LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of Chip-On-Board (COB) LEDs and custom designed optics. This provides a light-weight,... | |
| Ushio America’s Uphoria™ 2 LED PAR lamps combine the classic styling of traditional PAR lamps with the advanced technology of LEDs and custom designed optics. This provides a light-weight, energy... | |
| Ushio America, a respected leader in specialty lighting, brings you the latest advancement in lamp technology – our extended life 100W short-arc mercury lamp. USHIO’s USH and UXM short-arc mercury... | |
| Ushio America, a respected leader in specialty lighting, brings you the latest advancement in lamp technology – our extended life 100W short-arc mercury lamp. Features & Benefits Enhanced electrode design... | |
| USHIO Aqualite™ Metal Halide lamps feature the best combination of color balance, color rendering and photosynthetic light output for healthy marine aquarium and reef systems. Our USHIO BLV factory in... | |
| Ushio brings modern technology to classic design with U-LED™ filament LED lamps. These lamps provide the timeless look of an incandescent lamp with the energy efficiency of LED technology. U-LED... | |
| USHIO Ceramique™ Compact Metal Halide lamps feature a ceramic arc tube which provides excellent color rendering and high color stability over the entire life of the lamp. The UV protected... | |
| USHIO Coilight™ have an ultra compact shape that allows for maximum axial and radial light distribution and less trapping and light absorption. This allows for true incandescent A-lamp replacement and... | |
| USHIO Euroflood™ series of compact Metal Halide lamps use a sodium/scandium iodide which maximizes light output and ensures color stability while at the same time achieving excellent life characteristics and... | |
| USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm (UV-C). Designed by experienced engineers, and by using quality material in combination with a tightly controlled manufacturing... | |
| USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm(UV-C). This output at 253.7nm is highly effective to inactive microorganisms such as algae, bacteria, virus, yeast and... | |
| USHIO has developed a unique line-voltage MR16 lamp line that offers halogen and Krypton-filled 120 volt lamps with a 2-inch dichroic-coated reflector. These lamps are ideal for base up applications... | |
| USHIO is one of the largest and most trusted names in the manufacturing of high pressure xenon lamps today. USHIO’s UXL series are high pressure, short-arc xenon discharge lamps. UXL... | |
| USHIO is proud to introduce the newest editions to its popular Ultra 8 linear fluorescent lamp family. Extended Life F32T8 lamps offer an average rated life up to 60,000 hours... | |
| USHIO MHL Series metal halide lamps contain mercury, scandium and various other metal halogens in an inner bulb that produces a very high light output. As the high temperature of... | |
| USHIO offers 3 types of special coated Low Pressure lamps: UV-B, BL, and BLB. These lamps are each coated with special blended phosphor to emit radiation peaking at 306nm (UV-B),... | |
| USHIO offers 3 types of special coated Low-Pressure Mercury-Arc lamps, UV-B, BL and BLB. These lamps are each coated with special blended phospor to emit radiation peaking at 306nm (UV-B),... | |
| USHIO Popstar™ lamps allow colors to be added to your design without the added expense of colored filters and gels. The highest quality dichroic coatings are applied to the front... | |
| USHIO produces standard and custom UV Emitters. Our production facility is designed to meet specific customer requirements to produce customized one-off lamps, as well as achieve consistent quality in mass... | |
| Ushio proudly introduces the “high brightness” Water Cooled Xenon lamp for use in the prestigious IMAX® theatres. Fully tested and approved by IMAX® for use in theatres worldwide, this new... | |
| Ushio proudly introduces the world’s first Mercury-free Germicidal lamps. Applications of these lamps include pesticide dissolution, deodorizing refrigerators, and disinfecting more efficiently than mercury lamps. FEATURES & BENEFITS Effective Germicidal... | |
| USHIO Softline™ series of MR16 lamps feature a frosted glass cover. The frosted front glass cover reduces glare and evenly distributes white Halogen light without dark spots or striations. The... | |
| USHIO supplies a full range of Incandescent lamps available with Single and Double Contact Bayonet, Candelabra and Mogul Screw and various Prefocused base types, coatings, and wattages for Overhead, Film,... | |
| USHIO UXL short-arc xenon gas discharge lamps feature a continuous wavelength spectrum that closely approximates daylight color temperatures and have strong color rendering characteristics. UXL lamps are used for a... | |
| USHIO’s compact fluorescent lamps provide all the benefits of linear fluorescent lamps in a compact size. These lamps are highly efficient at 67 lumens per watt and 10,000 hours average... | |
| USHIO’s DXL series of Xenon lamps have been developed as the preferred light sources for NEC digital cinema projectors, providing high stability and high reliability. These high-luminance light sources are... | |
| USHIO’s ECO PLUS PAR lamps deliver brilliant, white light that is ideal for hospitality and retail environments. ECO PLUS PAR lamps take traditional PAR lamps to a new level, providing... | |
| USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the... | |
| USHIO’s halogen 12V PAR 36 lamps are built to withstand the demanding conditions of landscape use while still providing optimum performance in track lighting and retail applications. With a life... | |
| USHIO’s LU High Pressure Sodium lamps are highly efficient and produce a warm color. They are excellent for lighting large areas and are often used in street lighting, industrial high-bay,... | |
| USHIO’s PulseStrike™ Metal Halide lamps utilize a specialized formed-body arc tube where the quartz glass is contoured to follow the natural curve of the arc stream between the electrodes. This... | |
| Ushio’s QXL™* (Quick eXchange Lamp) Halogen lamp, was designed in conjunction with ETC’s new Source Four™ Revolution™* automated spotlight. The QXL utilizes the proven performance characteristics of the 750 watt... | |
| USHIO’s UMH metal halide lamps are introduced with the lighting distributor in mind. This family of industry standard metal halide lamps are interchangeable with existing medium and mogul base lamps... | |
| USHIO’s Utopia Series LED candle and globe lamps combine advanced AC LED technology with a unique optic design to provide an elegant and energy efficient option for indoor and outdoor... | |
| Ushio’s UV product group offers a 172nm Excimer lamp for TOC monitoring. The 172nm Excimer lamp comes custom built with an available custom designed power supply. The power, length and... | |
| Ushio’s VL1K lamp was specifically designed for the Vari*lite VL1000 automated ellipsoidal reflector spotlight. The award winning duo of the USHIO VL 1K and Vari*Lite’s VL1000 fixture unites the light... | |
| USHIO, the world’s #1 manufacturer of Xenon and Mercury Arc lamps, proudly introduces the new “high brightness” 15kW Water Cooled Xenon lamp for use in the prestigious Imax® theatres. Fully... | |
| Utopia LED S14 series of lamps are not only built to operate in the demanding conditions of signs, marquees and amusement rides, but they are also uniquely designed to provide... | |
| UV line lighting for testing and for side-facing sealing and UV curing of display devices (such as touch panels and LCDs), and for UV curing of resins and adhesives. FEATURES... | |
| With greater economy through long life and high output, J lamps are ideal for flood lighting wide areas for both indoor and outdoor lighting installations. Features & Benefits Only for... | |
| With the Utopia 2 LED A19 lamp, Ushio America delivers a true omni-directional LED replacement for the popular 60W A19 incandescent lamps. These dimmable LED A19 lamps replicate the form,... | |
| With the Utopia™ 3 LED A19 lamp, Ushio America delivers a true omni-directional LED replacement for the popular 60W A19 incandescent lamps. These dimmable LED A19 lamps replicate the form,... | |
| With the Utopia™ PRO LED A19 lamp, Ushio America delivers a true omni-directional LED replacement for the popular 60W A19 incandescent lamps. Designed with a 240° beam angle, the Utopia... | |
| Xenon arc lamps in pulsed operation for a variety of applications including printing, strobes for industrial, signaling, photographic, entertainment display or simulation lighting. | |
| Compact Design High Brightness Daylight Color Temperature Universal Burn Position | |
| Linear fluorescent lamps High CRI | |
| Only for Use in Approved Enclosed Halogen Fixtures 2-Pin Base - GY6.35 Universal Burn Position 120 Volts | |
| Only for Use in Approved Enclosed Halogen Fixtures Double Contact Bayonet Base - BA15d Universal Burn Position 120 Volts (except as noted) | |
| Only for Use in Approved Enclosed Halogen Fixtures Single Contact Bayonet Base - BA9s, BA15s Double Contact Bayonet Base - BA15d Universal Burn Position | |
| Only for Use in Approved Halogen Fixtures Medium Screw Base - E26 Mogul Screw Base - E39/E40 Double Envelope 120 Volts (except as noted) Universal Burn Position | |
| UPX Series |