Ushio America, Inc. PAR36 Lamp

Description
USHIO’s halogen 12V PAR 36 lamps are built to withstand the demanding conditions of landscape use while still providing optimum performance in track lighting and retail applications. With a life rating of 4,000 hours and a flame-sealed lens, these lamps are designed to last twice as long as incandescent lamps and are protected against the adverse affects of moisture. Not only do these Halogen lamps provide a longer life than incandescent lamps, they also offer up to 40% more energy savings compared to incandescents, improved lamp to lamp color consistency, and a brighter, whiter light source. Available in 20W, 35W, & 50W lamps; Three premium beam patterns: Narrow Spot, Narrow Flood and Flood. Features & Benefits Flame sealed lens – Ensures lamps will not be impacted by moisture 4,000 Hour lamp life – Reduces maintenance costs Excellent color characteristics – Crisp, white Halogen light Energy savings – Saves up to 40% in energy costs compared to higher wattage incandescent reflector lamps Universal burn position Applications Commercial Landscape Lighting Architectural Lighting Retail Lighting Track Lighting Restaurants
Datasheet
Description
USHIO’s halogen 12V PAR 36 lamps are built to withstand the demanding conditions of landscape use while still providing optimum performance in track lighting and retail applications. With a life rating of 4,000 hours and a flame-sealed lens, these lamps are designed to last twice as long as incandescent lamps and are protected against the adverse affects of moisture. Not only do these Halogen lamps provide a longer life than incandescent lamps, they also offer up to 40% more energy savings compared to incandescents, improved lamp to lamp color consistency, and a brighter, whiter light source. Available in 20W, 35W, & 50W lamps; Three premium beam patterns: Narrow Spot, Narrow Flood and Flood. Features & Benefits Flame sealed lens – Ensures lamps will not be impacted by moisture 4,000 Hour lamp life – Reduces maintenance costs Excellent color characteristics – Crisp, white Halogen light Energy savings – Saves up to 40% in energy costs compared to higher wattage incandescent reflector lamps Universal burn position Applications Commercial Landscape Lighting Architectural Lighting Retail Lighting Track Lighting Restaurants
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PAR36 Lamp -  - Ushio America, Inc.
Cypress, CA, USA
PAR36 Lamp
PAR36 Lamp
USHIO’s halogen 12V PAR 36 lamps are built to withstand the demanding conditions of landscape use while still providing optimum performance in track lighting and retail applications. With a life rating of 4,000 hours and a flame-sealed lens, these lamps are designed to last twice as long as incandescent lamps and are protected against the adverse affects of moisture. Not only do these Halogen lamps provide a longer life than incandescent lamps, they also offer up to 40% more energy savings compared to incandescents, improved lamp to lamp color consistency, and a brighter, whiter light source. Available in 20W, 35W, & 50W lamps; Three premium beam patterns: Narrow Spot, Narrow Flood and Flood. Features & Benefits Flame sealed lens – Ensures lamps will not be impacted by moisture 4,000 Hour lamp life – Reduces maintenance costs Excellent color characteristics – Crisp, white Halogen light Energy savings – Saves up to 40% in energy costs compared to higher wattage incandescent reflector lamps Universal burn position Applications Commercial Landscape Lighting Architectural Lighting Retail Lighting Track Lighting Restaurants

USHIO’s halogen 12V PAR 36 lamps are built to withstand the demanding conditions of landscape use while still providing optimum performance in track lighting and retail applications.

With a life rating of 4,000 hours and a flame-sealed lens, these lamps are designed to last twice as long as incandescent lamps and are protected against the adverse affects of moisture.

Not only do these Halogen lamps provide a longer life than incandescent lamps, they also offer up to 40% more energy savings compared to incandescents, improved lamp to lamp color consistency, and a brighter, whiter light source.

Available in 20W, 35W, & 50W lamps; Three premium beam patterns: Narrow Spot, Narrow Flood and Flood.

Features & Benefits

  • Flame sealed lens – Ensures lamps will not be impacted by moisture
  • 4,000 Hour lamp life – Reduces maintenance costs
  • Excellent color characteristics – Crisp, white Halogen light
  • Energy savings – Saves up to 40% in energy costs compared to higher wattage incandescent reflector lamps
  • Universal burn position

Applications

  • Commercial Landscape Lighting
  • Architectural Lighting
  • Retail Lighting
  • Track Lighting
  • Restaurants
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Halogen Lamps
Product Name PAR36 Lamp
Base Type Screw Terminals
Unlock Full Specs
to access all available technical data